CEN - EN 200

Sanitary tapware - Single taps and combination taps for water supply systems of type 1 and type 2 - General technical specification

inactive
Organization: CEN
Publication Date: 1 July 2008
Status: inactive
Page Count: 54
ICS Code (Sanitary installations): 91.140.70

Document History

December 1, 2023
Sanitary tapware - Single taps and combination taps for water supply systems of type 1 and type 2 - General technical specification
This document specifies: a) the field of application for pillar taps, bib taps, single and multi-hole combination taps for use in: 1) a supply system of Type 1 (see Figure 1) with a pressure range...
EN 200
July 1, 2008
Sanitary tapware - Single taps and combination taps for water supply systems of type 1 and type 2 - General technical specification
A description is not available for this item.
January 1, 1989
Sanitary Tapware; General Technical Specifications for Single Taps and Mixer Taps (Nominal Size 1/2) PN 10 Minimum Flow Pressure of 0.05 MPa (0.5 Bar)
A description is not available for this item.

References

Advertisement