CEN - EN 200
Sanitary Tapware; General Technical Specifications for Single Taps and Mixer Taps (Nominal Size 1/2) PN 10 Minimum Flow Pressure of 0.05 MPa (0.5 Bar)
inactive
| Organization: | CEN |
| Publication Date: | 1 January 1989 |
| Status: | inactive |
| Page Count: | 46 |
| ICS Code (Installations in buildings): | 91.140 |
Document History
December 1, 2023
Sanitary tapware - Single taps and combination taps for water supply systems of type 1 and type 2 - General technical specification
This document specifies:
a) the field of application for pillar taps, bib taps, single and multi-hole combination taps for use in:
1) a supply system of Type 1 (see Figure 1) with a pressure range...
July 1, 2008
Sanitary tapware - Single taps and combination taps for water supply systems of type 1 and type 2 - General technical specification
A description is not available for this item.
EN 200
January 1, 1989
Sanitary Tapware; General Technical Specifications for Single Taps and Mixer Taps (Nominal Size 1/2) PN 10 Minimum Flow Pressure of 0.05 MPa (0.5 Bar)
A description is not available for this item.