ISO 7919-3

Mechanical vibration — Evaluation of machine vibration by measurements on rotating shafts — Part 3: Coupled industrial machines

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 February 2009
Status: active
Page Count: 12
ICS Code (Vibrations, shock and vibration measurements): 17.160
scope:

This part of ISO 7919 gives guidelines for applying evaluation criteria of shaft vibration under normal operating conditions, measured at or close to the bearings of coupled industrial machines. These guidelines are presented in terms of both steady running vibration and any amplitude changes which can occur in these steady values. The numerical values specified are not intended to serve as the only basis for vibration evaluation since, in general, the vibratory condition of a machine is assessed by consideration of both the shaft vibration and the associated structural vibration.

This part of ISO 7919 applies to coupled industrial machines with fluid-film bearings, having maximum continuous rated speeds in the range 1 000 r/min to 30 000 r/min and not limited by size and power, comprising

- steam turbines,

- turbocompressors,

- turbogenerators,

- turbofans,

- electric drives and associated gears, where relevant, and

- rotodynamic pumps (turbo pumps).

The information relating to pumps provided in this part of ISO 7919 complements that given in ISO 10816-7. In particular, the conditions for in-situ operation, performing acceptance tests and the influence of bearing clearance given in ISO 10816-7 shall be taken into account when evaluating the shaft vibration of pumps

This part of ISO 7919 is neither applicable to land-based steam turbine-generator sets for power stations with outputs greater than 50 MW (see ISO 7919-2), nor machine sets in hydraulic power generating and pumping plants with outputs of 1 MW or greater (see ISO 7919-5).

Document History

July 1, 2017
Mechanical vibration - Evaluation of machine vibration by measurements on rotating shafts - Part 3: Coupled industrial machines AMENDMENT 1
A description is not available for this item.
ISO 7919-3
February 1, 2009
Mechanical vibration — Evaluation of machine vibration by measurements on rotating shafts — Part 3: Coupled industrial machines
This part of ISO 7919 gives guidelines for applying evaluation criteria of shaft vibration under normal operating conditions, measured at or close to the bearings of coupled industrial machines....
July 15, 1996
Mechanical Vibration of Non-Reciprocating Machines - Measurements on Rotating Shafts and Evaluation Criteria - Part 3: Coupled Industrial Machines First Edition
A description is not available for this item.

References

Advertisement