DS/HD 21.3 S3/A2

Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V -- Part 3: Non-sheathed cables for fixed wiring

inactive, Most Current
Organization: DS
Publication Date: 29 October 2008
Status: inactive
Page Count: 6
ICS Code (Wires): 29.060.10
scope:

Specifications for: -single-core non-sheathed cable with rigid conductor for general purposes; -single-core non-sheathed cable with flexible conductor for general purposes; -single-core non-sheathed cable with solid conductor for internal wiring for a conductor temperature of 70°C and 105°C -single-core non-sheathed cable with flexible conductor for internal wiring for a conductor temperature of 70°C and 105°C.

Document History

DS/HD 21.3 S3/A2
October 29, 2008
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V -- Part 3: Non-sheathed cables for fixed wiring
Specifications for: -single-core non-sheathed cable with rigid conductor for general purposes; -single-core non-sheathed cable with flexible conductor for general purposes; -single-core non-sheathed...
May 29, 2000
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 3: Non-sheathed cables for fixed wiring
This particular part (part 3) of the HD details the particular specifications for polyvinyl chloride insulated single-core non-sheathed cables for fixed wiring of rated voltage up to and including...
October 22, 1997
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 3: Non-sheathed cables for fixed wiring
This particular part (Part 3) of the HD details the particular specifications for polyvinyl choride insulated single-core non-sheathed cables for fixed wiring of rated voltages up to and including...
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V -- Part 3: Non-sheathed cables for fixed wiring
Specifications for: -single-core non-sheathed cable with rigid conductor for general purposes; -single-core non-sheathed cable with flexible conductor for general purposes; -single-core non-sheathed...

References

Advertisement