DS/EN 50525-2-31

Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) - Part 2-31: Cables for general applications - Single core non-sheathed cables with thermoplastic PVC insulation

active, Most Current
Buy Now
Organization: DS
Publication Date: 24 June 2011
Status: active
Page Count: 18
ICS Code (Wires): 29.060.10
scope:

EN 50525-2-31 applies to non-sheathed single core cables insulated with thermoplastic (PVC) insulation.The cables are of rated voltages U0/U up to and including 450/750 V.The cables are intended for fixed wiring applications.NOTE 1 Cables rated 450/750 V may be used at 600/1 000 V when this cable is used in fixed installations with mechanical protection, within switchgear and control gear - see HD 516. The maximum conductor operating temperatures for the cables in this standard are 70 °C (V types) and 90 °C (V2 types).NOTE 2 HD 516 contains extensive guidance on the safe use of cables in this standard.This EN 50525-2-31 should be read in conjunction with EN 50525-1, which specifies general requirements.

Document History

DS/EN 50525-2-31
June 24, 2011
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) - Part 2-31: Cables for general applications - Single core non-sheathed cables with thermoplastic PVC insulation
EN 50525-2-31 applies to non-sheathed single core cables insulated with thermoplastic (PVC) insulation.The cables are of rated voltages U0/U up to and including 450/750 V.The cables are intended for...
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V (U0/U) -- Part 2-31: Cables for general applications - Single core non-sheathed cables with thermoplastic PVC insulation
EN 50525-2-31 applies to non-sheathed single core cables insulated with thermoplastic (PVC) insulation. The cables are of rated voltages Uo/U up to and including 450/750 V. The cables are intended...
Electric cables - Low voltage energy cables of rated voltages up to and including 450/750 V -- Part 2-31: Cables for general applications - Single core non-sheathed cables with thermoplastic PVC insulation
EN 50525-2-31 applies to non-sheathed single core cables insulated with thermoplastic (PVC) insulation. The cables are of rated voltages Uo/U up to and including 450/750 V. The cables are intended...

References

Advertisement