DS/HD 21.7 S2/A1

Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 7: Single core non-sheathed cables for internal wiring for a conductor temperature of 90° C

inactive, Most Current
Organization: DS
Publication Date: 29 May 2000
Status: inactive
Page Count: 6
ICS Code (Wires): 29.060.10
scope:

This part 7 of the HD details the particular requirments for polyvinyl chloride insulated cables of rated voltages Uo/U up to and including 450/750 V for internal wiring of elecrical apparatus where wiring is operated in a high temperature zone. The high temperature may be caused by high ambient temperature and /or by heat generated by the equipment.

Document History

DS/HD 21.7 S2/A1
May 29, 2000
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 7: Single core non-sheathed cables for internal wiring for a conductor temperature of 90° C
This part 7 of the HD details the particular requirments for polyvinyl chloride insulated cables of rated voltages Uo/U up to and including 450/750 V for internal wiring of elecrical apparatus where...
October 22, 1997
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 7: Single core non-sheathed cables for internal wiring for a conductor temperature of 90° C
This Part 7 of the HD details the particular requirements for polyvinyl chloride insulated cables of rated voltages Uo/U up to and including 450/750V for internal wiring of electrical apparatus where...

References

Advertisement