ASD-STAN - PREN 3660-064
Aerospace series Cable outlet accessories for circular and rectangular electrical and optical connectors Part 064: Cable outlet, style K, straight, for heat shrinkable boot, shielded, sealed, self-locking Product standard
| Organization: | ASD-STAN |
| Publication Date: | 31 December 2008 |
| Status: | inactive |
| Page Count: | 15 |
scope:
This product standard defines a range of cable outlets, style K, for use under the following conditions:
The mating connectors are listed in EN3660-002.
Temperature range, Class F : - 65 °C to 200 °C
Class K : - 65 °C to 260 °C
Class W : - 65 °C to 175 °C
Associated electrical accessories : EN 3660-033 Metallic band (for shield termination backshells.).
These cable outlets are designed for termination of overall shielding braid or individual cable shields. They accommodate/permit the termination of heat shrinkable boots.
Document History