ASD-STAN PREN 3660-064
Aerospace series Cable outlet accessories for circular and rectangular electrical and optical connectors Part 064: Cable outlet, style K, straight, for heat shrinkable boot, shielded, sealed, self-locking Product standard
| Organization: | ASD-STAN |
| Publication Date: | 1 September 2018 |
| Status: | active |
| Page Count: | 23 |
scope:
This product standard defines a range of cable outlets, style K, straight, shielded, sealed, self-locking (antirotational), heat shrinkable boot, and / or metallic bands for use under the following conditions:
The mating connectors are listed in EN 3660-002.
Temperature range,
Class N : - 65 °C to 200 °C;
Class K : - 65 °C to 260 °C;
Class W : - 65 °C to 175 °C;
Class T : - 65 °C to 175°C (Nickel PTFE plating);
Class Z : - 65 °C to 175°C (Black zinc nickel plating).
Associated electrical accessories: EN 3660-033 Metallic band (for shield termination).
These cable outlets are designed for termination of overall shielding braid and / or individual cable shields. They accommodate/permit the termination of heat shrinkable boots.
Document History