ISO 5821
Resistance welding — Spot welding electrode caps
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 February 2009 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Welding equipment): | 25.160.30 |
scope:
This International Standard specifies the dimensions and tolerances of resistance spot welding electrode caps, where a female taper (see ISO 1089) is used to fix the cap to an electrode adaptor (see ISO 5183-1 and ISO 5183-2).
It applies only to electrode caps for which the electrode force, FE, given for diameter d1 in Table 2 and Table A.2 is not exceeded.
Document History
ISO 5821
February 1, 2009
Resistance welding — Spot welding electrode caps
This International Standard specifies the dimensions and tolerances of resistance spot welding electrode caps, where a female taper (see ISO 1089) is used to fix the cap to an electrode adaptor (see...
December 15, 1979
Resistance Spot Welding Electrode Caps
A description is not available for this item.