ASD-STAN - PREN 3660-065

Aerospace series Cable outlet accessories for circular and rectangular electrical and optical connectors Part 065: Cable outlet, style K, 90 degree, for heat shrinkable boot, shielded, sealed, self-locking Product standard

inactive
Organization: ASD-STAN
Publication Date: 31 December 2008
Status: inactive
Page Count: 14
scope:

This product standard defines a range of cable outlets, style K, for use under the following conditions:

The mating connectors are listed in EN 3660-002.

Temperature range, Class F : − 65 °C to 200 °C

Class K : − 65 °C to 260 °C

Class W : − 65 °C to 175 °C

Associated electrical accessories : EN 3660-033 Metallic band (for shield termination backshells.).

These cable outlets are designed for termination of overall shielding braid or individual cable shields. They accommodate/permit the termination of heat shrinkable boots.

Document History

September 1, 2018
Aerospace series Cable outlet accessories for circular and rectangular electrical and optical connectors Part 065: Cable outlet, style K, 90°, for heat shrinkable boot, shielded, sealed, self-locking Product standard
This product standard defines a range of cable outlets, style K, 90°, shielded, sealed, self-locking (anti rotational) for heat shrinkable boot, and or with metallic bands under the following...
April 1, 2014
Aerospace series Cable outlet accessories for circular and rectangular electrical and optical connectors Part 065: Cable outlet, style K, 90°, for heat shrinkable boot, shielded, sealed, self-locking for EN 2997 Product standard
This product standard defines a range of cable outlets, style K, 90°, shielded, sealed, self-locking (anti-rotational) for heat shrinkable boot, and or with metallic bands under the following...
PREN 3660-065
December 31, 2008
Aerospace series Cable outlet accessories for circular and rectangular electrical and optical connectors Part 065: Cable outlet, style K, 90 degree, for heat shrinkable boot, shielded, sealed, self-locking Product standard
This product standard defines a range of cable outlets, style K, for use under the following conditions: The mating connectors are listed in EN 3660-002. Temperature range, Class F : − 65 °C to 200...

References

Advertisement