ASD-STAN - PREN 3660-065

Aerospace series Cable outlet accessories for circular and rectangular electrical and optical connectors Part 065: Cable outlet, style K, 90°, for heat shrinkable boot, shielded, sealed, self-locking for EN 2997 Product standard

inactive
Organization: ASD-STAN
Publication Date: 1 April 2014
Status: inactive
Page Count: 18
scope:

This product standard defines a range of cable outlets, style K, 90°, shielded, sealed, self-locking (anti-rotational) for heat shrinkable boot, and or with metallic bands under the following conditions.

The mating connectors are listed in EN 3660-002.

 

Document History

September 1, 2018
Aerospace series Cable outlet accessories for circular and rectangular electrical and optical connectors Part 065: Cable outlet, style K, 90°, for heat shrinkable boot, shielded, sealed, self-locking Product standard
This product standard defines a range of cable outlets, style K, 90°, shielded, sealed, self-locking (anti rotational) for heat shrinkable boot, and or with metallic bands under the following...
PREN 3660-065
April 1, 2014
Aerospace series Cable outlet accessories for circular and rectangular electrical and optical connectors Part 065: Cable outlet, style K, 90°, for heat shrinkable boot, shielded, sealed, self-locking for EN 2997 Product standard
This product standard defines a range of cable outlets, style K, 90°, shielded, sealed, self-locking (anti-rotational) for heat shrinkable boot, and or with metallic bands under the following...
December 31, 2008
Aerospace series Cable outlet accessories for circular and rectangular electrical and optical connectors Part 065: Cable outlet, style K, 90 degree, for heat shrinkable boot, shielded, sealed, self-locking Product standard
This product standard defines a range of cable outlets, style K, for use under the following conditions: The mating connectors are listed in EN 3660-002. Temperature range, Class F : − 65 °C to 200...

References

Advertisement