DSF/prEN 4018

Aerospace series - Pipe coupling 8°30' in titanium alloy - Elbows 90° with thrust wire nut

pending
Organization: DS
Status: pending
Page Count: 9
ICS Code (Aerospace fluid systems and components): 49.080
scope:

This standard specifies the characteristics of elbows 90°, with thrust wire nut, for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000 kPa. Temperature range: - 55 °C to 135 °C.

Document History

July 27, 2009
Aerospace series - Pipe coupling 8°30' in titanium alloy - Elbows 90° with thrust wire nut
This standard specifies the characteristics of elbows 90°, with thrust wire nut, for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000 kPa....
October 29, 2001
Aerospace series - Pipe coupling 8°30' in titanium alloy - Elbows 90° with thrust wire nut
This standard specifies the characteristics of elbows 90° with thrust wire nut, for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000 kPa Temperature...
DSF/prEN 4018
Aerospace series - Pipe coupling 8°30' in titanium alloy - Elbows 90° with thrust wire nut
This standard specifies the characteristics of elbows 90°, with thrust wire nut, for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000 kPa....
Advertisement