DS/EN 4018
Aerospace series - Pipe coupling 8°30' in titanium alloy - Elbows 90° with thrust wire nut
inactive
| Organization: | DS |
| Publication Date: | 29 October 2001 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Aerospace fluid systems and components): | 49.080 |
scope:
This standard specifies the characteristics of elbows 90° with thrust wire nut, for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000 kPa Temperature range: - 55°C to 135°C
Document History
July 27, 2009
Aerospace series - Pipe coupling 8°30' in titanium alloy - Elbows 90° with thrust wire nut
This standard specifies the characteristics of elbows 90°, with thrust wire nut, for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000 kPa....
DS/EN 4018
October 29, 2001
Aerospace series - Pipe coupling 8°30' in titanium alloy - Elbows 90° with thrust wire nut
This standard specifies the characteristics of elbows 90° with thrust wire nut, for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000 kPa Temperature...
Aerospace series - Pipe coupling 8°30' in titanium alloy - Elbows 90° with thrust wire nut
This standard specifies the characteristics of elbows 90°, with thrust wire nut, for pipe couplings 8°30', in titanium alloy, for aerospace applications. Nominal pressure: up to 28 000 kPa....