DSF/prEN ISO 10993-5
Biological evaluation of medical devices - Part 5: Tests for in vitro cytotoxicity (ISO/FDIS 10993-5:2009)
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 50 |
| ICS Code (Biological evaluation of medical devices): | 11.100.20 |
scope:
This part of ISO 10993 describes test methods to assess the in vitro cytotoxicity of medical devices. These methods specify the incubation of cultured cells in contact with a device and/or extracts of a device either directly or through diffusion. These methods are designed to determine the biological response of mammalian cells in vitro using appropriate biological parameters.
Document History
July 14, 2009
Biological evaluation of medical devices - Part 5: Tests for in vitro cytotoxicity
This part of ISO 10993 describes test methods to assess the in vitro cytotoxicity of medical devices. These methods specify the incubation of cultured cells either directly or trough diffusion a)...
September 13, 1999
Biological evaluation of medical devices - Part 5: Tests for in vitro cytotoxicity
This standard describes test methods to assess the in vitro cytotoxicity of medical devices.
Biological evaluation of medical devices - Part 5: Tests for in vitro cytotoxicity (ISO 10993-5:1999)
This standard describes test methods to assess the in vitro cytotoxicity of medical devices.
Biological evaluation of medical devices - Part 5: Tests for in vitro cytotoxicity (ISO/DIS 10993-5:2007)
This part of ISO 10993 describes test methods to assess the in vitro cytotoxicity of medical devices. These methods specify the incubation of cultured cells either directly or trough diffusion a)...
DSF/prEN ISO 10993-5
Biological evaluation of medical devices - Part 5: Tests for in vitro cytotoxicity (ISO/FDIS 10993-5:2009)
This part of ISO 10993 describes test methods to assess the in vitro cytotoxicity of medical devices. These methods specify the incubation of cultured cells in contact with a device and/or extracts...