DS/EN ISO 10993-5

Biological evaluation of medical devices - Part 5: Tests for in vitro cytotoxicity

active, Most Current
Buy Now
Organization: DS
Publication Date: 14 July 2009
Status: active
Page Count: 50
ICS Code (Biological evaluation of medical devices): 11.100.20
scope:

This part of ISO 10993 describes test methods to assess the in vitro cytotoxicity of medical devices. These methods specify the incubation of cultured cells either directly or trough diffusion a) with extracts of a device , and/or b) in contact with a device. These methods are designed to determine the biological response of mammalian cells in vitro using appropriate biological parameters.

Document History

DS/EN ISO 10993-5
July 14, 2009
Biological evaluation of medical devices - Part 5: Tests for in vitro cytotoxicity
This part of ISO 10993 describes test methods to assess the in vitro cytotoxicity of medical devices. These methods specify the incubation of cultured cells either directly or trough diffusion a)...
September 13, 1999
Biological evaluation of medical devices - Part 5: Tests for in vitro cytotoxicity
This standard describes test methods to assess the in vitro cytotoxicity of medical devices.
Biological evaluation of medical devices - Part 5: Tests for in vitro cytotoxicity (ISO 10993-5:1999)
This standard describes test methods to assess the in vitro cytotoxicity of medical devices.
Biological evaluation of medical devices - Part 5: Tests for in vitro cytotoxicity (ISO/DIS 10993-5:2007)
This part of ISO 10993 describes test methods to assess the in vitro cytotoxicity of medical devices. These methods specify the incubation of cultured cells either directly or trough diffusion a)...
Biological evaluation of medical devices - Part 5: Tests for in vitro cytotoxicity (ISO/FDIS 10993-5:2009)
This part of ISO 10993 describes test methods to assess the in vitro cytotoxicity of medical devices. These methods specify the incubation of cultured cells in contact with a device and/or extracts...
Advertisement