MODUK - DEF STAN 80-24
Lacquer, Acrylic (Incralac)
inactive
| Organization: | MODUK |
| Publication Date: | 1 January 1973 |
| Status: | inactive |
| Page Count: | 7 |
scope:
This specification relates to a patented transparent lacquer suitable for the protection of copper and copper alloys. It has particularly good resistance to sunlight and to outdoor exposure and may be applied by brushing or by spraying.
Note: Use of this specification for other than Government contracts or orders might lead to patent infringement.
Document History
September 28, 2001
Lacquer, Acrylic Grade 1 - Type QX Compatible Grade 2 - Non-QX
This standard specifies the requirements for two grades of an inhibited transparent acrylic lacquer suitable for the protection of copper and copper alloys.
The designation ‘Type QX' for Grade 1...
January 1, 1992
Lacquer, Acrylic, Type QX Types: Brushing Spraying
This Standard specifies the requirements of an inhibited transparent acrylic lacquer suitable for the protection of copper and copper alloys.
The designation 'Type QX' indicates that the material is...
DEF STAN 80-24
January 1, 1973
Lacquer, Acrylic (Incralac)
This specification relates to a patented transparent lacquer suitable for the protection of copper and copper alloys. It has particularly good resistance to sunlight and to outdoor exposure and may...