MODUK - DEF STAN 80-24

Lacquer, Acrylic, Type QX Types: Brushing Spraying

inactive
Organization: MODUK
Publication Date: 1 January 1992
Status: inactive
Page Count: 11
scope:

This Standard specifies the requirements of an inhibited transparent acrylic lacquer suitable for the protection of copper and copper alloys.

The designation 'Type QX' indicates that the material is of a quality likely to be suitable for application where a high degree of compatibility with explosives is a requirement. However, its compatibility with all explosives in all environments has not been established and Design Authorities should seek advice on particular applications from the DRA Military Division ET5, Fort Halstead, Sevenoaks, Kent TN14 7BP.

Document History

September 28, 2001
Lacquer, Acrylic Grade 1 - Type QX Compatible Grade 2 - Non-QX
This standard specifies the requirements for two grades of an inhibited transparent acrylic lacquer suitable for the protection of copper and copper alloys. The designation ‘Type QX' for Grade 1...
DEF STAN 80-24
January 1, 1992
Lacquer, Acrylic, Type QX Types: Brushing Spraying
This Standard specifies the requirements of an inhibited transparent acrylic lacquer suitable for the protection of copper and copper alloys. The designation 'Type QX' indicates that the material is...
January 1, 1973
Lacquer, Acrylic (Incralac)
This specification relates to a patented transparent lacquer suitable for the protection of copper and copper alloys. It has particularly good resistance to sunlight and to outdoor exposure and may...

References

Advertisement