ISO 13012-2

Rolling bearings — Accessories for sleeve type linear ball bearings — Part 2: Boundary dimensions and tolerances for series 5

inactive
Buy Now
Organization: ISO
Publication Date: 1 February 2009
Status: inactive
Page Count: 20
ICS Code (Rolling bearings): 21.100.20
scope:

This part of ISO 13012 specifies the boundary dimensions, other relevant dimensions and their tolerances of accessories for sleeve type linear ball bearings which are specified in ISO 10285.

This part of ISO 13012 applies to:

housings -

closed and adjustable flangeless housings for series 5 sleeve type linear ball bearings,

open and open adjustable flangeless housings for series 5 sleeve type linear ball bearings;

shaft support rails -

standard height shaft support rails for series 5 sleeve type linear ball bearings;

shaft support blocks -

flanged shaft support blocks for series 5 sleeve type linear ball bearings;

shafts -

solid and tubular shafts for series 5 sleeve type linear ball bearings.

Document History

December 1, 2018
Rolling bearings - Accessories for sleeve type linear ball bearings - Part 2: Boundary dimensions, geometrical product specifications (GPS) and tolerances for series 5
This document specifies the boundary dimensions, other relevant dimensions and the corresponding tolerances of accessories for sleeve type linear ball bearings which are specified in ISO 10285. This...
ISO 13012-2
February 1, 2009
Rolling bearings — Accessories for sleeve type linear ball bearings — Part 2: Boundary dimensions and tolerances for series 5
This part of ISO 13012 specifies the boundary dimensions, other relevant dimensions and their tolerances of accessories for sleeve type linear ball bearings which are specified in ISO 10285. This...

References

Advertisement