DSF/prEN ISO 898-1

Mechanical properties of fasteners made of carbon steel and alloy steel - Part 1: Bolts, screws and studs with specified property classes - Coarse thread and fine pitch thread (ISO/FDIS 898-1:2008)

pending
Organization: DS
Status: pending
Page Count: 68
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This part of ISO 898 specifies mechanical and physical properties of bolts, screws, and studs made of carbon steel and alloy steel when tested at an ambient temperature range of 10 °C to 35 °C. Fasteners conforming to the requirements of this standard are evaluated at that ambient temperature range. They may not retain the specified mechanical and physical properties at elevated temperatures (see information in Annex B) and/or lower temperatures. NOTE 1 Fasteners conforming to the requirements of this standard have been successfully used in applications ranging from -50°C to +150°C. Users should consult an experienced fastener metallurgist for temperatures outside the range of -50°C to +150°C to determine appropriate choices for a given application. NOTE 2 Information for the selection and application of steels for use at lower temperatures is given for instance in EN 10269 and in ASTM A320. Certain fasteners may not fulfil the tensile or torsional requirements of this standard because of the geometry of the head which reduces the shear area in the head as compared to the stress area in the thread such as countersunk, raised countersunk and cheese heads (see 7.2). This part of ISO 898 applies to bolts, screws and studs: . made of carbon steel or alloy steel. . with triangular ISO metric screw thread according to ISO 68-1; . with coarse pitch thread M1,6 to M39, and fine pitch thread M8 × 1 to M39 × 3; . with diameter/pitch combinations according to ISO 261 and ISO 262; . with thread tolerance according to ISO 965-1, ISO 965-2 and ISO 965-4; It does not apply to set screws and similar threaded fasteners not under tensile stresses (see ISO 898-5). It does not specify requirements for such properties as . weldability, . corrosion resistance, . resistance to shear stress, or . fatigue resistance. NOTE 3 The designation system of this part of ISO 898 may be used for sizes outside the limits laid down in this clause (e.g. d > 39 mm), provided that all applicable mechanical and physical requirements of the property classes are met.

Document History

February 18, 2013
Mechanical properties of fasteners made of carbon steel and alloy steel - Part 1: Bolts, screws and studs with specified property classes - Coarse thread and fine pitch thread
ISO 898-1:2009 specifies mechanical and physical properties of bolts, screws and studs made of carbon steel and alloy steel when tested at an ambient temperature range of 10 °C to 35 °C. Fasteners -...
April 22, 2009
Mechanical properties of fasteners made of carbon steel and alloy steel - Part 1: Bolts, screws and studs with specified property classes - Coarse thread and fine pitch thread
This part of ISO 898 specifies mechanical and physical properties of bolts, screws, and studs made of carbon steel and alloy steel when tested at an ambient temperature range of 10 °C to 35 °C.
November 10, 1999
Mechanical properties of fasteners made of carbon steel and alloy steel - Part 1: Bolts, screws and studs
This part of ISO 898 specifies the mechanical properties of bolts, screws and studs made of carbon steel alloy steel when tested at an ambient temperature range of 15 °C to 25 °C.
Mechanical properties of fasteners made of carbon steel and alloy steel - Part 1: Bolts, screws and studs with specified property classes - Coarse thread and fine pitch thread (ISO 898-1:2009/DAM 1:2010)
This part of ISO 898 specifies mechanical and physical properties of bolts, screws, and studs made of carbon steel and alloy steel when tested at an ambient temperature range of 10 °C to 35 °C.
Mechanical properties of fasteners made of carbon steel and alloy steel - Part 1: Bolts, screws and studs with specified property classes - Coarse thread and fine pitch thread (ISO/FDIS 898-1:2012)
This part of ISO 898 specifies mechanical and physical properties of bolts, screws and studs made of carbon steel and alloy steel when tested at an ambient temperature range of 10 °C to 35 °C....
Mechanical properties of fasteners made of carbon steel and alloy steel - Part 1: Bolts, screws and studs (ISO/DIS 898-1:2006)
This part of ISO 898 specifies mechanical and physical properties of bolts, screws, and studs made of carbon steel and alloy steel when tested at an ambient temperature range of 10 °C to 35...
DSF/prEN ISO 898-1
Mechanical properties of fasteners made of carbon steel and alloy steel - Part 1: Bolts, screws and studs with specified property classes - Coarse thread and fine pitch thread (ISO/FDIS 898-1:2008)
This part of ISO 898 specifies mechanical and physical properties of bolts, screws, and studs made of carbon steel and alloy steel when tested at an ambient temperature range of 10 °C to 35 °C....
Advertisement