DS/EN ISO 898-1

Mechanical properties of fasteners made of carbon steel and alloy steel - Part 1: Bolts, screws and studs

inactive
Organization: DS
Publication Date: 10 November 1999
Status: inactive
Page Count: 38
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This part of ISO 898 specifies the mechanical properties of bolts, screws and studs made of carbon steel alloy steel when tested at an ambient temperature range of 15 °C to 25 °C.

Document History

February 18, 2013
Mechanical properties of fasteners made of carbon steel and alloy steel - Part 1: Bolts, screws and studs with specified property classes - Coarse thread and fine pitch thread
ISO 898-1:2009 specifies mechanical and physical properties of bolts, screws and studs made of carbon steel and alloy steel when tested at an ambient temperature range of 10 °C to 35 °C. Fasteners -...
April 22, 2009
Mechanical properties of fasteners made of carbon steel and alloy steel - Part 1: Bolts, screws and studs with specified property classes - Coarse thread and fine pitch thread
This part of ISO 898 specifies mechanical and physical properties of bolts, screws, and studs made of carbon steel and alloy steel when tested at an ambient temperature range of 10 °C to 35 °C.
DS/EN ISO 898-1
November 10, 1999
Mechanical properties of fasteners made of carbon steel and alloy steel - Part 1: Bolts, screws and studs
This part of ISO 898 specifies the mechanical properties of bolts, screws and studs made of carbon steel alloy steel when tested at an ambient temperature range of 15 °C to 25 °C.
Mechanical properties of fasteners made of carbon steel and alloy steel - Part 1: Bolts, screws and studs with specified property classes - Coarse thread and fine pitch thread (ISO 898-1:2009/DAM 1:2010)
This part of ISO 898 specifies mechanical and physical properties of bolts, screws, and studs made of carbon steel and alloy steel when tested at an ambient temperature range of 10 °C to 35 °C.
Mechanical properties of fasteners made of carbon steel and alloy steel - Part 1: Bolts, screws and studs with specified property classes - Coarse thread and fine pitch thread (ISO/FDIS 898-1:2012)
This part of ISO 898 specifies mechanical and physical properties of bolts, screws and studs made of carbon steel and alloy steel when tested at an ambient temperature range of 10 °C to 35 °C....
Mechanical properties of fasteners made of carbon steel and alloy steel - Part 1: Bolts, screws and studs (ISO/DIS 898-1:2006)
This part of ISO 898 specifies mechanical and physical properties of bolts, screws, and studs made of carbon steel and alloy steel when tested at an ambient temperature range of 10 °C to 35...
Mechanical properties of fasteners made of carbon steel and alloy steel - Part 1: Bolts, screws and studs with specified property classes - Coarse thread and fine pitch thread (ISO/FDIS 898-1:2008)
This part of ISO 898 specifies mechanical and physical properties of bolts, screws, and studs made of carbon steel and alloy steel when tested at an ambient temperature range of 10 °C to 35 °C....
Advertisement