GMW15739
Polyolefin Alloy - Weather Resistant, 2500 MPa Flexural Modulus
| Organization: | GMW |
| Publication Date: | 1 January 2009 |
| Status: | inactive |
| Page Count: | 4 |
scope:
Material Description. This standard covers the properties of a weather resistant, 2500 MPa nominal flexural modulus polyolefin alloy, high flow, pellet form, injection molding compound. For the purpose of this specification, polyolefin alloy is defined as an alloy of polypropylene plastic and Ethylene Propylene (EP) or Ethylene Propylene Diene Terpolymer (EPDM) rubber.
Symbols. The material abbreviation according to ISO 11469 is >PP+EPDM-M<.
Typical Applications. Typical applications include Grilles.
Document History