GMW15739

Polyolefin Alloy – Weather Resistant, 2500 MPa Flexural Modulus, 33% Mineral Filled

inactive
Buy Now
Organization: GMW
Publication Date: 1 May 2014
Status: inactive
Page Count: 6
scope:

Material Description. This standard covers the properties of a weather resistant, 2500 MPa nominal flexural modulus polyolefin alloy, pellet form, injection molding compound. For the purpose of this specification, polyolefin alloy is defined as an alloy of polypropylene plastic and Ethylene Propylene (EP) or Ethylene Propylene Diene Monomer (EPDM) rubber.

Symbols. The material abbreviation according to ISO 11469 is >PP+EPDM-M33<.

Applicability. Typical applications include grilles.

Document History

September 1, 2019
Polyolefin Alloy – Weather Resistant, 2500 MPa Flexural Modulus, 33% Mineral Filled
Material Description. This standard covers the properties of a weather resistant, 2500 MPa nominal flexural modulus polyolefin alloy, pellet form, injection molding compound. For the purpose of this...
GMW15739
May 1, 2014
Polyolefin Alloy – Weather Resistant, 2500 MPa Flexural Modulus, 33% Mineral Filled
Material Description. This standard covers the properties of a weather resistant, 2500 MPa nominal flexural modulus polyolefin alloy, pellet form, injection molding compound. For the purpose of this...
January 1, 2009
Polyolefin Alloy - Weather Resistant, 2500 MPa Flexural Modulus
Material Description. This standard covers the properties of a weather resistant, 2500 MPa nominal flexural modulus polyolefin alloy, high flow, pellet form, injection molding compound. For the...

References

Advertisement