DIN EN ISO 2320

Prevailing torque type steel nuts - Mechanical and performance properties (ISO 2320:2008); German version EN ISO 2320:2008

inactive
Buy Now
Organization: DIN
Publication Date: 1 March 2009
Status: inactive
Page Count: 26
ICS Code (Nuts): 21.060.20

Document History

May 1, 2016
Fasteners - Prevailing torque steel nuts - Functional properties (ISO 2320:2015); German version EN ISO 2320:2015
Diese Internationale Norm legt funktionelle Eigenschaften für Muttern mit Klemmteil fest, wenn sie in einem Umgebungstemperaturbereich von +10 °C bis +35 °C geprüft werden. Sie enthält ein...
June 1, 2014
Fasteners - Prevailing torque type steel nuts - Mechanical and performance properties (ISO/DIS 2320:2014); German version prEN ISO 2320:2014
A description is not available for this item.
DIN EN ISO 2320
March 1, 2009
Prevailing torque type steel nuts - Mechanical and performance properties (ISO 2320:2008); German version EN ISO 2320:2008
A description is not available for this item.
March 1, 2007
Prevailing torque type steel nuts - Performance properties - Torque/clamp force and prevailing torque testing (ISO/DIS 2320:2007); German version prEN ISO 2320:2007
A description is not available for this item.
March 1, 1998
Prevailing torque type steel hexagon nuts - Mechanical and performance properties (ISO 2320:1997); German version EN ISO 2320:1997
A description is not available for this item.

References

Advertisement