DIN EN ISO 2320
Fasteners - Prevailing torque type steel nuts - Mechanical and performance properties (ISO/DIS 2320:2014); German version prEN ISO 2320:2014
inactive
| Organization: | DIN |
| Publication Date: | 1 June 2014 |
| Status: | inactive |
| Page Count: | 27 |
| ICS Code (Nuts): | 21.060.20 |
Document History
May 1, 2016
Fasteners - Prevailing torque steel nuts - Functional properties (ISO 2320:2015); German version EN ISO 2320:2015
Diese Internationale Norm legt funktionelle Eigenschaften für Muttern mit Klemmteil fest, wenn sie in einem Umgebungstemperaturbereich von +10 °C bis +35 °C geprüft werden. Sie enthält ein...
DIN EN ISO 2320
June 1, 2014
Fasteners - Prevailing torque type steel nuts - Mechanical and performance properties (ISO/DIS 2320:2014); German version prEN ISO 2320:2014
A description is not available for this item.
March 1, 2009
Prevailing torque type steel nuts - Mechanical and performance properties (ISO 2320:2008); German version EN ISO 2320:2008
A description is not available for this item.
March 1, 2007
Prevailing torque type steel nuts - Performance properties - Torque/clamp force and prevailing torque testing (ISO/DIS 2320:2007); German version prEN ISO 2320:2007
A description is not available for this item.
March 1, 1998
Prevailing torque type steel hexagon nuts - Mechanical and performance properties (ISO 2320:1997); German version EN ISO 2320:1997
A description is not available for this item.