ISO 10985

Caps made of aluminium-plastics combinations for infusion bottles and injection vials - Requirements and test methods

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 February 2009
Status: active
Page Count: 10
ICS Code (Transfusion, infusion and injection equipment): 11.040.20
scope:

This International Standard specifies general requirements and test methods for caps made of aluminiumplastics combinations in accordance with ISO 8536-7 or ISO 8362-6 intended for use respectively on infusion bottles as specified in ISO 8536-1 and/or injection bottles as specified in ISO 8362-1 and ISO 8362-4.

The purpose of this International Standard is to specify caps that provide:

guarantee of originality of the closure up to the point of administration;

compression of the sealing element (rubber closure) on to the sealing surfaces of the infusion and/or injection bottles;

protection of the sealing element against soiling and mechanical damage;

simple and injury-free opening of the closure in order to expose the penetration area of the rubber closure and/or to permit total removal of the cap.

Document History

ISO 10985
February 15, 2009
Caps made of aluminium-plastics combinations for infusion bottles and injection vials - Requirements and test methods
This International Standard specifies general requirements and test methods for caps made of aluminiumplastics combinations in accordance with ISO 8536-7 or ISO 8362-6 intended for use respectively...
October 1, 1999
Caps Made of Aluminium-Plastics Combinations for Infusion Bottles and Injection Vials - Requirements and Test Methods
A description is not available for this item.
January 1, 1992
Caps Made of Aluminium-Plastics Combinations for Infusion Bottles and Injection Vials - Requirements and Test Methods
A description is not available for this item.

References

Advertisement