CENELEC - EN 60335-2-84
Household and similar electrical appliances – Safety Part 2-84: Particular requirements for toilets
inactive
| Organization: | CENELEC |
| Publication Date: | 31 July 2003 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Sanitary installations): | 91.140.70 |
Document History
January 1, 2021
Household and similar electrical appliances - Safety - Part 2-84: Particular requirements for toilet appliances
This part of IEC 60335 deals with the safety of electric toilet appliances having a rated voltage being not more than 250 V, in which excrement is stored, dried or destructed or which wash or dry...
January 1, 2021
Household and similar electrical appliances - Safety - Part 2-84: Particular requirements for toilet appliances
This part of IEC 60335 deals with the safety of electric toilet appliances having a rated voltage being not more than 250 V, in which excrement is stored, dried or destructed or which wash or dry...
July 31, 2003
Household and similar electrical appliances Safety Part 2-84: Particular requirements for toilets
A description is not available for this item.
July 31, 2003
Household and similar electrical appliances – Safety Part 2-84: Particular requirements for toilets
This International Standard deals with the safety of electric toilets appliances having a rated voltage being not more than 250 V, in which excrement is stored, dried or destructed or which wash or...
EN 60335-2-84
July 31, 2003
Household and similar electrical appliances – Safety Part 2-84: Particular requirements for toilets
A description is not available for this item.
November 1, 1998
Safety of Household and Similar Electrical Appliances Part 2-84: Particular Requirements for Toilets
A description is not available for this item.