CENELEC - EN 60335-2-84
Household and similar electrical appliances Safety Part 2-84: Particular requirements for toilets
inactive
| Organization: | CENELEC |
| Publication Date: | 31 July 2003 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Sanitary installations): | 91.140.70 |
Document History
January 1, 2021
Household and similar electrical appliances - Safety - Part 2-84: Particular requirements for toilet appliances
This part of IEC 60335 deals with the safety of electric toilet appliances having a rated voltage being not more than 250 V, in which excrement is stored, dried or destructed or which wash or dry...
January 1, 2021
Household and similar electrical appliances - Safety - Part 2-84: Particular requirements for toilet appliances
This part of IEC 60335 deals with the safety of electric toilet appliances having a rated voltage being not more than 250 V, in which excrement is stored, dried or destructed or which wash or dry...
EN 60335-2-84
July 31, 2003
Household and similar electrical appliances Safety Part 2-84: Particular requirements for toilets
A description is not available for this item.
July 31, 2003
Household and similar electrical appliances – Safety Part 2-84: Particular requirements for toilets
This International Standard deals with the safety of electric toilets appliances having a rated voltage being not more than 250 V, in which excrement is stored, dried or destructed or which wash or...
July 31, 2003
Household and similar electrical appliances – Safety Part 2-84: Particular requirements for toilets
A description is not available for this item.
November 1, 1998
Safety of Household and Similar Electrical Appliances Part 2-84: Particular Requirements for Toilets
A description is not available for this item.