ISO 14896

Plastics — Polyurethane raw materials — Determination of isocyanate content

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 February 2009
Status: active
Page Count: 14
ICS Code (Thermosetting materials): 83.080.10
scope:

This lnternational Standard specifies two methods for the measurement of the isocyanate content of aromatic isocyanates used as polyurethane raw materials. Method A is primarily applicable to refined toluene diisocyanate (TDI), methylene-bis-(4-phenylisocyanate) (MDI) and their prepolymers. Method B is applicable to refined, crude or modified isocyanates derived from toluene diisocyanate, methylenebis-( 4-phenylisocyanate) and polymethylene polyphenylisocyanate. It can also be used for isomer mixtures of toluene diisocyanate, methylene-bis-(4-phenylisocyanate) and polymethylene polyphenylisocyanate. Other aromatic isocyanates may be analysed by this method if precautions are taken to verify suitability. It is not applicable to blocked isocyanates.

Document History

ISO 14896
February 15, 2009
Plastics — Polyurethane raw materials — Determination of isocyanate content
This lnternational Standard specifies two methods for the measurement of the isocyanate content of aromatic isocyanates used as polyurethane raw materials. Method A is primarily applicable to refined...
August 15, 2007
Plastics - Polyurethane raw materials - Determination of isocyanate content AMENDMENT 1: Acceptable variations in the procedure for method B
A description is not available for this item.
June 1, 2006
Plastics - Polyurethane raw materials - Determination of isocyanate content
A description is not available for this item.
June 1, 2005
Plastics - Polyurethane raw materials - Determination of isocyanate content - TECHNICAL CORRIGENDUM 1
A description is not available for this item.
September 1, 2000
Plastics Polyurethane raw materials Determination of isocyanate content
A description is not available for this item.

References

Advertisement