CEN - EN ISO 12736

Petroleum and natural gas industries - Wet thermal insulation coatings for pipelines, flow lines, equipment and subsea structures

inactive, Most Current
Organization: CEN
Publication Date: 1 December 2014
Status: inactive
Page Count: 86
ICS Code (Surface treatment): 25.220.20
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10
scope:

This International Standard defines the minimum requirements for qualification, application, testing, handling, storage and transportation of new and existing wet thermal insulation systems for pipelines, flowlines, equipment and subsea structures in the petroleum and natural gas industries. The purpose of these systems is to provide external corrosion protection and thermal insulation.

This International Standard is applicable to wet thermal insulation systems submerged in seawater.

This International Standard is not applicable to thermal insulation in the annulus of a steel pipe-in-pipe system.

Document History

EN ISO 12736
December 1, 2014
Petroleum and natural gas industries - Wet thermal insulation coatings for pipelines, flow lines, equipment and subsea structures
This International Standard defines the minimum requirements for qualification, application, testing, handling, storage and transportation of new and existing wet thermal insulation systems for...

References

Advertisement