FORD WSS-M2G316-B6
ADHESIVE, POLYURETHANE, ONE COMPONENT, HIGH SHEAR MODULUS, FAST FIX, LOW-CONDUCTIVE, AMBIENT PUMPABLE, WARM APPLIED ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 22 January 2009 |
| Status: | inactive |
| Page Count: | 7 |
scope:
The material defined by these specifications is a one component moisture curing urethane adhesive with a fast fix behavior which is primerless to clearcoat paint chemistries.
Document History
May 17, 2013
ADHESIVE, POLYURETHANE, ONE COMPONENT, HIGH SHEAR MODULUS, FAST FIX, LOW-CONDUCTIVE, AMBIENT PUMPABLE, WARM APPLIED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a one component moisture curing urethane adhesive with a fast fix behavior which is primerless to clearcoat paint chemistries.
June 16, 2010
ADHESIVE, POLYURETHANE, ONE COMPONENT, HIGH SHEAR MODULUS, FAST FIX, LOW-CONDUCTIVE, AMBIENT PUMPABLE, WARM APPLIED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a one component moisture curing urethane adhesive with a fast fix behavior which is primerless to clearcoat paint chemistries.
FORD WSS-M2G316-B6
January 22, 2009
ADHESIVE, POLYURETHANE, ONE COMPONENT, HIGH SHEAR MODULUS, FAST FIX, LOW-CONDUCTIVE, AMBIENT PUMPABLE, WARM APPLIED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a one component moisture curing urethane adhesive with a fast fix behavior which is primerless to clearcoat paint chemistries.