FORD - WSS-M11P57-A5
PERFORMANCE, STRUCTURAL ADHESIVE, ONE COMPONENT, POLYURETHANE ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
| Organization: | FORD |
| Publication Date: | 6 July 2021 |
| Status: | active |
| Page Count: | 8 |
scope:
This specification defined the performance requirement of a one component urethane adhesive which is primerless to clearcoat paint chemistries. The adhesive is formulated to be used with glass primer systems.
Document History
WSS-M11P57-A5
July 6, 2021
PERFORMANCE, STRUCTURAL ADHESIVE, ONE COMPONENT, POLYURETHANE ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defined the performance requirement of a one component urethane adhesive which is primerless to clearcoat paint chemistries. The adhesive is formulated to be used with glass primer...
May 19, 2021
PERFORMANCE, STRUCTURAL ADHESIVE, ONE COMPONENT, POLYURETHANE ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defined the performance requirement of a one component urethane adhesive which is primerless to clearcoat paint chemistries. The adhesive is formulated to be used with glass primer...
February 14, 2019
PERFORMANCE, STRUCTURAL ADHESIVE, ONE COMPONENT, POLYURETHANE ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defined the performance requirement of a one component urethane adhesive which is primerless to clearcoat paint chemistries. The adhesive is formulated to be used with glass primer...
July 24, 2017
PERFORMANCE, STRUCTURAL ADHESIVE, ONE COMPONENT, POLYURETHANE ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defined the performance requirement of a one component urethane adhesive which is primerless to clearcoat paint chemistries. The adhesive is formulated to be used with glass primer...
June 25, 2013
PERFORMANCE, STRUCTURAL ADHESIVE, ONE COMPONENT, POLYURETHANE ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defined the performance requirement of a one component urethane adhesive which is primerless to clearcoat paint chemistries. The adhesive is formulated to be used with glass primer...
October 28, 2008
PERFORMANCE, STRUCTURAL ADHESIVE, ONE COMPONENT, POLYURETHANE ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defined the performance requirement of a one component urethane adhesive which is primerless to clearcoat paint chemistries. The adhesive is formulated to be used with glass primer...