FORD WSS-M11P57-A5

PERFORMANCE, STRUCTURAL ADHESIVE, ONE COMPONENT, POLYURETHANE ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 25 June 2013
Status: inactive
Page Count: 6
scope:

This specification defined the performance requirement of a one component urethane adhesive which is primerless to clearcoat paint chemistries. The adhesive is formulated to be used with glass primer systems.

Document History

July 6, 2021
PERFORMANCE, STRUCTURAL ADHESIVE, ONE COMPONENT, POLYURETHANE ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defined the performance requirement of a one component urethane adhesive which is primerless to clearcoat paint chemistries. The adhesive is formulated to be used with glass primer...
May 19, 2021
PERFORMANCE, STRUCTURAL ADHESIVE, ONE COMPONENT, POLYURETHANE ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defined the performance requirement of a one component urethane adhesive which is primerless to clearcoat paint chemistries. The adhesive is formulated to be used with glass primer...
February 14, 2019
PERFORMANCE, STRUCTURAL ADHESIVE, ONE COMPONENT, POLYURETHANE ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defined the performance requirement of a one component urethane adhesive which is primerless to clearcoat paint chemistries. The adhesive is formulated to be used with glass primer...
July 24, 2017
PERFORMANCE, STRUCTURAL ADHESIVE, ONE COMPONENT, POLYURETHANE ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defined the performance requirement of a one component urethane adhesive which is primerless to clearcoat paint chemistries. The adhesive is formulated to be used with glass primer...
FORD WSS-M11P57-A5
June 25, 2013
PERFORMANCE, STRUCTURAL ADHESIVE, ONE COMPONENT, POLYURETHANE ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defined the performance requirement of a one component urethane adhesive which is primerless to clearcoat paint chemistries. The adhesive is formulated to be used with glass primer...
October 28, 2008
PERFORMANCE, STRUCTURAL ADHESIVE, ONE COMPONENT, POLYURETHANE ***TO BE USED WITH FORD WSS-M99P1111-A***
This specification defined the performance requirement of a one component urethane adhesive which is primerless to clearcoat paint chemistries. The adhesive is formulated to be used with glass primer...

References

Advertisement