IEC 61094-2

Electroacoustics – Measurement microphones – Part 2: Primary method for pressure calibration of laboratory standard microphones by the reciprocity technique

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 February 2009
Status: active
Page Count: 90
ICS Code (Electroacoustics): 17.140.50
scope:

This part of International Standard IEC 61094

- is applicable to laboratory standard microphones meeting the requirements of IEC 61094-1 and other types of condenser microphone having the same mechanical dimensions;

- specifies a primary method of determining the complex pressure sensitivity so as to establish a reproducible and accurate basis for the measurement of sound pressure.

All quantities are expressed in SI units.

Document History

February 1, 2022
Electroacoustics – Measurement microphones – Part 2: Primary method for pressure calibration of laboratory standard microphones by the reciprocity technique
This part of International Standard IEC 61094 – is applicable to laboratory standard microphones meeting the requirements of IEC 61094-1 and other types of condenser microphone having the same...
February 1, 2022
AMENDMENT 1 Electroacoustics – Measurement microphones – Part 2: Primary method for pressure calibration of laboratory standard microphones by the reciprocity technique
A description is not available for this item.
IEC 61094-2
February 1, 2009
Electroacoustics – Measurement microphones – Part 2: Primary method for pressure calibration of laboratory standard microphones by the reciprocity technique
This part of International Standard IEC 61094 – is applicable to laboratory standard microphones meeting the requirements of IEC 61094-1 and other types of condenser microphone having the same...
March 1, 1992
Measurement Microphones Part 2: Primary Method for Pressure Calibration of Laboratory Standard Microphones by the Reciprocity Technique
A description is not available for this item.

References

Advertisement