IEC 61094-2
Measurement Microphones Part 2: Primary Method for Pressure Calibration of Laboratory Standard Microphones by the Reciprocity Technique
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 March 1992 |
| Status: | inactive |
| Page Count: | 70 |
| ICS Code (Accessories): | 33.160.50 |
| ICS Code (Electroacoustics): | 17.140.50 |
Document History
February 1, 2022
Electroacoustics – Measurement microphones – Part 2: Primary method for pressure calibration of laboratory standard microphones by the reciprocity technique
This part of International Standard IEC 61094
– is applicable to laboratory standard microphones meeting the requirements of IEC 61094-1 and other types of condenser microphone having the same...
February 1, 2022
AMENDMENT 1 Electroacoustics – Measurement microphones – Part 2: Primary method for pressure calibration of laboratory standard microphones by the reciprocity technique
A description is not available for this item.
February 1, 2009
Electroacoustics – Measurement microphones – Part 2: Primary method for pressure calibration of laboratory standard microphones by the reciprocity technique
This part of International Standard IEC 61094
– is applicable to laboratory standard microphones meeting the requirements of IEC 61094-1 and other types of condenser microphone having the same...
IEC 61094-2
March 1, 1992
Measurement Microphones Part 2: Primary Method for Pressure Calibration of Laboratory Standard Microphones by the Reciprocity Technique
A description is not available for this item.