DS/EN 676 + A2/AC
Automatic forced draught burners for gaseous fuels
| Organization: | DS |
| Publication Date: | 18 February 2009 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Gas fuel burners): | 27.060.20 |
scope:
This European Standard specifies the terminology, the general requirements for the construction and operation of automatic forced draught gas burners and also the provision of control and safety devices, and the test procedure for these burners. This standard is applicable to - automatic gas burners with a combustion air fan (hereinafter called ""burners"") as described in 3.1.2 and gas line components, intended for use in appliances of different types, and that are operated with gaseous fuels; - total pre mixed burners and nozzle mixed burners. The standard is applicable to - single burners with a single combustion chamber; - single fuel and dual fuel burners when operating only on gas; - gas function of dual-fuel burners designed to operate simultaneously on gaseous and liquid fuels. This European Standard deals with all significant machine hazards, hazardous situations and events relevant to burners, when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer, see Annex J. This European Standard specifies the requirements to be met by the manufacturer to ensure the safety during commissioning, start-up, operation, shut-down and maintenance. This European Standard does not deal with hazards due to specific applications. This European Standard is not applicable to automatic forced draught gas burners which are manufactured before the date of its publication as EN. This European Standard does not apply to burners specifically designed for use in industrial processes carried out on industrial premises. This European Standard deals also with the additional requirements for the burners in the scope with pressurised parts and /or firing pressurised bodies, see Annex K.
Document History