DSF/EN 676/prA2

Automatic forced draught burners for gaseous fuels

inactive
Organization: DS
Status: inactive
Page Count: 24
ICS Code (Gas fuel burners): 27.060.20
scope:

according to clause 1 and addition:
For piping this amendment applies only for pressurised parts and accessories with a product of the maximum allowable pressure PS and the diameter DN between 100 and 350 mm of less than 3 500 bar mm (category II) or with a product of PS and DN between 25 and 100 mm of less than 1 000 bar mm (category I), as defined by EU directive 97/23/EC.
Additional electrical functional requirements are given for monitoring devices.
The risk philosophy adopted in this standard is based on the analysis of hazards on account of pressure. The standard applies to the principals to eliminate or reduce hazards and where they can not be eliminated appropriate protection measures shall apply.
Any residual hazards are identified and communicated to the user where appropriate.
Depending on the installation situation additional requirements may apply to cover the risks arising from traffic, wind, earthquake loading and external fire.

Document History

November 16, 2022
Forced draught burners for gaseous fuels
This European Standard specifies the terminology, the general requirements for the construction and operation of forced draught gas burners and also the provision of control and safety devices, and...
January 28, 2020
Forced draught burners for gaseous fuels
This European Standard specifies the terminology, the general requirements for the construction and operation of forced draught gas burners and also the provision of control and safety devices, and...
February 18, 2009
Automatic forced draught burners for gaseous fuels
This European Standard specifies the terminology, the general requirements for the construction and operation of automatic forced draught gas burners and also the provision of control and safety...
July 29, 2008
Automatic forced draught burners for gaseous fuels
This European Standard specifies the terminology, the general requirements for the construction and operation of automatic forced draught gas burners and also the provision of control and safety...
December 19, 2003
Automatic forced draught burners for gaseous fuels
This European Standard specifies the terminology, the general requirements for the construction and operation of automatic forced draught gas burners and also the provision of control and safety...
October 15, 1999
Automatic forced draught burners for gaseous fuels
This standard specifies the terminology, the general requirements for the construction and operation of automatic forced draught gas burners and also the provision of control and safety devices, and...
March 12, 1997
Automatic forced draught burners for gaseous fuels
This standard specifies the terminology, the general requirements for the construction and operation of automatic forced draught gas burners and also also the provision of control and safety devices,...
Forced draught burners for gaseous fuels
This European Standard specifies the terminology, the general requirements for the construction and operation of forced draught gas burners and also the provision of control and safety devices, and...
DSF/EN 676/prA2
Automatic forced draught burners for gaseous fuels
according to clause 1 and addition: For piping this amendment applies only for pressurised parts and accessories with a product of the maximum allowable pressure PS and the diameter DN between 100...
Forced draught burners for gaseous fuels
This European Standard specifies the terminology, the general requirements for the construction and operation of forced draught gas burners and also the provision of control and safety devices, and...
Automatic forced draught burners for gaseous fuels
according to clause 1 and addition: Burners according to this standard are machines or components covered by the scope of EU directive 98/37/EC. The risk philosophy adopted in this standard is based...
Advertisement