FORD WSS-M98D33-A13
TUBING, HIGH TEMPERATURE POLYAMIDE COVER, ETFE INNER TUBE, NON-CONDUCTIVE, LOW PRESSURE VAPOR, LOW PERMEATING FUEL LINE ***TO BE USED WITH FORD WSS-M99P1111-A***
| Organization: | FORD |
| Publication Date: | 6 January 2009 |
| Status: | inactive |
| Page Count: | 4 |
scope:
This specification describes the requirements for a multilayered fuel vapor carrying line. The construction consists of a heat, hydrocarbon, water, and chloride resistant outer cover of high temperature polyamide and an inner barrier layer of polyethylene tetrafluoroethylene (ETFE). Though not required, the inner ETFE layer may be conductive. Adhesion of the inner layer to the outer layer is achieved by use of an appropriate tie layer.
Document History