FORD WSS-M98D33-A13
TUBING, POLYAMIDE 6/12 COVER, ETFE INNER TUBE NON-CONDUCTIVE, LOW PRESSURE VAPOR, LOW PERMEATING FUEL LINE **TO BE USED WITH FORD WSS-M99P1111-A**
| Organization: | FORD |
| Publication Date: | 13 September 2006 |
| Status: | inactive |
| Page Count: | 4 |
scope:
This specification describes the requirements for a multilayered fuel vapor carrying line. The construction consists of a heat, hydrocarbon, water, and chloride resistant outer cover of polyamide 6/12 (PA6/12) and an inner barrier layer of polyethylene tetrafluoroethylene (ETFE). Though not required, the inner ETFE layer may be conductive. Adhesion of the inner layer to the outer layer is achieved by use of an appropriate tie layer.
Document History