ISO 834-8
Fire-resistance tests - Elements of building construction - Part 8: Specific requirements for non-loadbearing vertical separating elements TECHNICAL CORRIGENDUM 1
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 February 2009 |
| Status: | active |
| Page Count: | 1 |
| ICS Code (Fire-resistance of building materials and elements): | 13.220.50 |
Document History
ISO 834-8
February 15, 2009
Fire-resistance tests - Elements of building construction - Part 8: Specific requirements for non-loadbearing vertical separating elements TECHNICAL CORRIGENDUM 1
A description is not available for this item.
October 1, 2002
Fire-Resistance Tests - Elements of Building Construction - Part 8: Specific Requirements for Non-Loadbearing Vertical Separating Elements
This part of ISO 834 specifies the procedures to be followed for determining the fire resistance of non-loadbearing vertical separating elements when exposed to heating on one face.
The test is...