IEC 61249-2-32

Materials for printed boards and other interconnecting structures – Part 2-32: Reinforced base materials, clad and unclad – Halogenated modified or unmodified resin system, woven E-glass laminate sheets of defined relative permittivity (equal to or less than 3,7 at 1 GHz) and flammability (vertical burning test), copper-clad

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 February 2009
Status: active
Page Count: 46
ICS Code (Printed circuits and boards): 31.180

Document History

IEC 61249-2-32
February 1, 2009
Materials for printed boards and other interconnecting structures – Part 2-32: Reinforced base materials, clad and unclad – Halogenated modified or unmodified resin system, woven E-glass laminate sheets of defined relative permittivity (equal to or less than 3,7 at 1 GHz) and flammability (vertical burning test), copper-clad
A description is not available for this item.

References

Advertisement