ISA 77.43.01

Fossil Fuel Power Plant Unit/Plant Demand Development – Drum Type

inactive
Buy Now
Organization: ISA
Publication Date: 1 January 2002
Status: inactive
Page Count: 30
scope:

The scope of this Standard is to address the unit/plant demand development subsystem for boilers with steaming capacities of 200,000 lbs/hr (25 kg/s) or greater. This subsystem includes firing rate demand development, throttle/header pressure control, and unit megawatt/steam flow control as applicable.

This Standard will address two types of process applications:

a) a single boiler supplying a single turbine, typical of an electric utility power plant; and

b) a single boiler or multiple boilers supplying a common distribution header, typical of an industrial power plant.

Specifically excluded from consideration are:

a) dispatch control;

b) turbine/generator control (other than turbine demand);

c) combustion controls (covered separately by ANSI/ISA-77.41.01, Fossil Fuel Power Plant Boiler Combustion Controls);

d) steam distribution control systems;

e) economic loading of boilers; and

f) fluidized bed boilers.

Purpose

The purpose of this document is to establish the minimum requirements for the functional design specifications of unit/plant demand development for control systems for drum-type fossil-fueled power plant boilers.

Document History

December 22, 2014
Fossil Fuel Power Plant Unit/ Plant Demand Development
The scope of this standard is to address the unit/plant demand development subsystem for boilers with steaming capacities of 200,000 lbs/hr (25 kg/s) or greater. This subsystem includes generation...
ISA 77.43.01
January 1, 2002
Fossil Fuel Power Plant Unit/Plant Demand Development – Drum Type
The scope of this Standard is to address the unit/plant demand development subsystem for boilers with steaming capacities of 200,000 lbs/hr (25 kg/s) or greater. This subsystem includes firing rate...
January 1, 1994
Fossil Fuel Power Plant Unit/Plant Demand Development - Drum Type
A description is not available for this item.

References

Advertisement