FORD - WSS-M1A341-A11

STEEL, SHEET, DENT RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 8 January 2009
Status: inactive
Page Count: 6
scope:

The materials defined by these specifications are steel sheet possessing good formability, weldability, and resistance to denting. Variants A1, A2, A8, A10, A11, A12 increase in yield strength due to strain hardening. Variants A3 to A7 & A9 increase in yield strength due to a combination of strain hardening and paint baking (bake hardening). Variants A7, A10, A11 & A12 shall be supplied in the isotropic condition (see para 4.3) and be additionally controlled by the SMRL or EU2066 (see para 3.5). The choice of strengthening mechanism is at the discretion of the supplier and shall be described in the control plan. To assist users of these specifications (while not restricting the supplier's choice of strengthening mechanism) detailed below is a list of commonly used terms: (See also para 4.7).

WSS-M1A341-A1: Dent Resistant 210

WSS-M1A341-A2: Dent Resistant 250

WSS-M1A341-A3: BH 180

WSS-M1A341-A4: BH 210

WSS-M1A341-A5: BH 250

WSS-M1A341-A6: BH 280

WSS-M1A341-A7: Isotropic BH 235

WSS-M1A341-A8: Dent Resistant 180

WSS-M1A341-A9: BH 300

WSS-M1A341-A10: Isotropic 210

WSS-M1A341-A11: Isotropic 250

WSS-M1A341-A12: Isotropic 300

Specification WSS-M1P94-A shall be used where precoating by the steel supplier is required.

Document History

July 16, 2019
STEEL, SHEET, DENT RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are steel sheet possessing good formability, weldability, and resistance to denting. Variants A1, A2, A8, A10, A11, A12 increase in yield strength due to...
April 18, 2019
STEEL, SHEET, DENT RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are steel sheet possessing good formability, weldability, and resistance to denting. Variants A1, A2, A8, A10, A11, A12 increase in yield strength due to...
WSS-M1A341-A11
January 8, 2009
STEEL, SHEET, DENT RESISTANT ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are steel sheet possessing good formability, weldability, and resistance to denting. Variants A1, A2, A8, A10, A11, A12 increase in yield strength due to...

References

Advertisement