ETSI - TS 129 199-10
Universal Mobile Telecommunications System (UMTS); LTE; Open Service Access (OSA); Parlay X web services; Part 10: Call handling
| Organization: | ETSI |
| Publication Date: | 1 January 2009 |
| Status: | inactive |
| Page Count: | 22 |
scope:
The present document is Part 10 of the Stage 3 Parlay X Web Services specification for Open Service Access (OSA).
The OSA specifications define an architecture that enables application developers to make use of network functionality through an open standardized interface, i.e. the OSA APIs. The concepts and the functional architecture for the OSA are contained in 3GPP TS 23.198 [3]. The requirements for OSA are contained in 3GPP TS 22.127 [2].
The present document specifies the Call Handling Web Service aspects of the interface. All aspects of the Call Handling Web Service are defined here, these being:
• Name spaces.
• Sequence diagrams.
• Data definitions.
• Interface specification plus detailed method descriptions.
• Fault definitions.
• Service policies.
• WSDL Description of the interfaces.
The present document has been defined jointly between 3GPP TSG CT WG5, ETSI TISPAN and The Parlay Group.
Maintenance of up to 3GPP Rel-8 and new OSA Stage 1, 2 and 3 work beyond Rel-9 was moved to OMA in June 2008.
Document History