CEN - EN ISO 2398

Rubber hoses, textile-reinforced, for compressed air - Specification

inactive
Organization: CEN
Publication Date: 1 November 2008
Status: inactive
Page Count: 12
ICS Code (Hoses and hose assemblies): 23.040.70

Document History

November 1, 2016
Rubber hoses, textile-reinforced, for compressed air - Specification
This document specifies the requirements for three types, three classes and two categories of textilereinforced rubber hose for compressed air, up to a maximum working pressure of 25 bar with an...
EN ISO 2398
November 1, 2008
Rubber hoses, textile-reinforced, for compressed air - Specification
A description is not available for this item.
May 1, 1997
Rubber Hose, Textile-Reinforced, for Compressed Air - Specification
A description is not available for this item.
Advertisement