CEN - EN ISO 2398

Rubber Hose, Textile-Reinforced, for Compressed Air - Specification

inactive
Organization: CEN
Publication Date: 1 May 1997
Status: inactive
Page Count: 22
ICS Code (Pipeline components and pipelines): 23.040

Document History

November 1, 2016
Rubber hoses, textile-reinforced, for compressed air - Specification
This document specifies the requirements for three types, three classes and two categories of textilereinforced rubber hose for compressed air, up to a maximum working pressure of 25 bar with an...
November 1, 2008
Rubber hoses, textile-reinforced, for compressed air - Specification
A description is not available for this item.
EN ISO 2398
May 1, 1997
Rubber Hose, Textile-Reinforced, for Compressed Air - Specification
A description is not available for this item.
Advertisement