CEN - EN ISO 1403
Rubber hoses, textile-reinforced, for general-purpose water applications - Specification
inactive
| Organization: | CEN |
| Publication Date: | 1 November 2008 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
Document History
September 1, 2019
Rubber hoses, textile-reinforced, for general-purpose water applications — Specification
This document specifies the requirements for three types of general-purpose textile-reinforced rubber water hose with an operating temperature range of −25 °C to +70 °C and a maximum working pressure...
EN ISO 1403
November 1, 2008
Rubber hoses, textile-reinforced, for general-purpose water applications - Specification
A description is not available for this item.
May 1, 1997
Rubber Hoses, Textile-Reinforced, for General-Purpose Water Applications - Specification
A description is not available for this item.