CEN - EN ISO 1403

Rubber Hoses, Textile-Reinforced, for General-Purpose Water Applications - Specification

inactive
Organization: CEN
Publication Date: 1 May 1997
Status: inactive
Page Count: 23
ICS Code (Pipeline components and pipelines): 23.040

Document History

September 1, 2019
Rubber hoses, textile-reinforced, for general-purpose water applications — Specification
This document specifies the requirements for three types of general-purpose textile-reinforced rubber water hose with an operating temperature range of −25 °C to +70 °C and a maximum working pressure...
November 1, 2008
Rubber hoses, textile-reinforced, for general-purpose water applications - Specification
A description is not available for this item.
EN ISO 1403
May 1, 1997
Rubber Hoses, Textile-Reinforced, for General-Purpose Water Applications - Specification
A description is not available for this item.
Advertisement