CEN - EN ISO 3861
Rubber hoses for sand and grit blasting - Specification
inactive
| Organization: | CEN |
| Publication Date: | 1 November 2008 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Surface preparation): | 25.220.10 |
| ICS Code (Hoses): | 83.140.40 |
Document History
February 1, 2021
Rubber hoses and hose assemblies for sand and grit blasting - Specification
This document specifies the requirements for rubber hoses and hose assemblies for wet and dry sand and grit blasting, suitable for use up to a maximum working pressure of 0,63 MPa (6,3 bar) and over...
EN ISO 3861
November 1, 2008
Rubber hoses for sand and grit blasting - Specification
A description is not available for this item.
May 1, 1997
Rubber Hoses for Sand and Grit Blasting - Specification
A description is not available for this item.