CEN - EN ISO 3861

Rubber Hoses for Sand and Grit Blasting - Specification

inactive
Organization: CEN
Publication Date: 1 May 1997
Status: inactive
Page Count: 24
ICS Code (Pipeline components and pipelines): 23.040

Document History

February 1, 2021
Rubber hoses and hose assemblies for sand and grit blasting - Specification
This document specifies the requirements for rubber hoses and hose assemblies for wet and dry sand and grit blasting, suitable for use up to a maximum working pressure of 0,63 MPa (6,3 bar) and over...
November 1, 2008
Rubber hoses for sand and grit blasting - Specification
A description is not available for this item.
EN ISO 3861
May 1, 1997
Rubber Hoses for Sand and Grit Blasting - Specification
A description is not available for this item.
Advertisement