NPFC - MIL-PRF-49137
CAPACITORS, FIXED, ELECTROLYTIC (SOLID ELECTROLYTE), TANTALUM, MOLDED, CONFORMAL COATED AND METAL CASED WITH PLASTIC END-FILL, NONHERMETICALLY SEALED, GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 19 February 2009 |
| Status: | inactive |
| Page Count: | 21 |
scope:
This specification covers the general requirements for fixed, electrolytic (solid electrolyte), tantalum, molded, conformal coated and metal cased with plastic end-fill nonhermetically sealed capacitors, primarily intended for filter, bypass, coupling, and other applications where the alternating current (ac) component is small compared to the direct current (dc) rated voltage. These capacitors are intended to be used only where supplemental moisture protection is provided or for noncritical applications where hermetic moisture protection is not required.
intended Use:
Capacitors covered by this specification are intended mainly for use in filter, bypass, coupling, blocking, and other low-voltage applications (such as transistor circuits) where stability,... View More
Document History